Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 18V |
Output Current Max | 35mA |
Switching Frequency | 35MHz |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 35mA |
Output Voltage | 17V |
16-channel, constant-current LED driver without LED open Detection | Texas Instruments |
Led Driver, Linear, 35Mhz, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC59281RGER?
Additional datasheets, footprints and schematics for TLC59281RGER are listed on our Part Details page. You can also find images and similar parts to TLC59281RGER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59281RGER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59281RGER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59281RGER fall under?
The TLC59281RGER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC59281RGER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59281RGER you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59281RGER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59281RGER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC59281RGER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59281RGER often in real-time on the comparison pages.
What if I can't find stock of TLC59281RGER?
You can fill out our help required form which you can use to request a quote for TLC59281RGER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.