Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | 72Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | 3.6V |
Input Voltage Max | 17V |
Core Chip | TLC59116 |
Dimming Control Type | PWM |
Kit Contents | Eval Board TLC59116 LED Board USB-GPIO Interface Box & USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
16-Channel LED Driver Evaluation Module | Texas Instruments |
Tlc59116Evm-390 Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC59116EVM-390?
Additional datasheets, footprints and schematics for TLC59116EVM-390 are listed on our Part Details page. You can also find images and similar parts to TLC59116EVM-390 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC59116EVM-390 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC59116EVM-390 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC59116EVM-390 fall under?
The TLC59116EVM-390 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLC59116EVM-390 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC59116EVM-390 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC59116EVM-390 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC59116EVM-390 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC59116EVM-390.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC59116EVM-390 often in real-time on the comparison pages.
What if I can't find stock of TLC59116EVM-390?
You can fill out our help required form which you can use to request a quote for TLC59116EVM-390 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.