TLC5615CDG4 Data & Signal Conversion by Texas Instruments

IC 10BIT DAC LOW POWER SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resolution (Bits) 10bit
Sampling Rate 1.21MSPS
Input Channel Type Serial
Supply Voltage Range 4.5V to 5.5V
ADC / DAC Case Style SOIC
No. of Pins 8Pins
Data Interface 3 Wire Serial
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5615
Conversion Time 12.5µs
IC Case Style SOIC
IC Temperature Range Commercial
Linearity Error 0.5%
Linearity Error ADC / DAC + 0.5LSB
Linearity Error ADC / DAC - 0.5LSB
No. of Bits 10bit
Operating Temperature Range 0°C to +70°C
Output Type Voltage
Sample Rate 1.21MHz
Settling Time 12.5µs
Supply Current 230µA
Supply Voltage Max 5.5V
Supply Voltage Min 4.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC5615CDG4?

Additional datasheets, footprints and schematics for TLC5615CDG4 are listed on our Part Details page. You can also find images and similar parts to TLC5615CDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC5615CDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5615CDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC5615CDG4 fall under?

The TLC5615CDG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to TLC5615CDG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5615CDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLC5615CDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC5615CDG4 have stock available?

There is no stock from authorised distributors for TLC5615CDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC5615CDG4 often in real-time on the comparison pages.

What if I can't find stock of TLC5615CDG4?

You can fill out our help required form which you can use to request a quote for TLC5615CDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay