Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Timer, Dual, 2.1Mhz, 15V, Soic-14 | Newark Electronics |
TIMER, DUAL, 2.1MHZ, 15V, SOIC-14 | element14 |
15V Dual LinCMOS timer | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC556ID?
Additional datasheets, footprints and schematics for TLC556ID are listed on our Part Details page. You can also find images and similar parts to TLC556ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC556ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC556ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC556ID fall under?
The TLC556ID is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC556ID when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC556ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLC556ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC556ID have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Texas Instruments have stock available or on a lead time for TLC556ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC556ID often in real-time on the comparison pages.
What if I can't find stock of TLC556ID?
You can fill out our help required form which you can use to request a quote for TLC556ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.