Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
12,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
15,178
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
9,424
in stock
|
Buy Now | |
Micros
from US$0.27
|
7,455
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
3,325
in stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
981
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now |
Frequency | 2.1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 15V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
IC Generic Number | 555 |
IC Temperature Range | Commercial |
No. of Timers | 1 |
Operating Mode | Astable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2V to 15V |
Termination Type | Surface Mount Device |
IC: peripheral circuit | Transfer Multisort Elektronik |
Standard Timer Single 8-Pin SOIC | RS |
Precision Timer | Micros |
Timer CMOS SO8 | Schukat Electronic |
2.1-MHz, 250-µA, Low-Power Timer | Texas Instruments |
Ic, Timer, Smd, Soic8, 555 | Newark Electronics |
IC, TIMER, SMD, SOIC8, 555 | element14 |
Where can I find additional details, specifications and documents for a TLC555CDR?
Additional datasheets, footprints and schematics for TLC555CDR are listed on our Part Details page. You can also find images and similar parts to TLC555CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC555CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC555CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC555CDR fall under?
The TLC555CDR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TLC555CDR when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC555CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC555CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC555CDR have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Micros and Schukat Electronic have stock available or on a lead time for TLC555CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC555CDR often in real-time on the comparison pages.
What if I can't find stock of TLC555CDR?
You can fill out our help required form which you can use to request a quote for TLC555CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.