Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 76kSPS |
Input Channel Type | Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | LCC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | PLCC |
No. of Channels | 19Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.2mA |
Supply Voltage Range | 4.75V to 5.5V |
Supply Voltage Range - Analogue | 4.75V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLC545IFN?
Additional datasheets, footprints and schematics for TLC545IFN are listed on our Part Details page. You can also find images and similar parts to TLC545IFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC545IFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC545IFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC545IFN fall under?
The TLC545IFN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC545IFN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC545IFN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC545IFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC545IFN have stock available?
There is no stock from authorised distributors for TLC545IFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC545IFN often in real-time on the comparison pages.
What if I can't find stock of TLC545IFN?
You can fill out our help required form which you can use to request a quote for TLC545IFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.