Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 4V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Drain TTL |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
No. of Channels | 2Channels |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
Comparator, Single, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC372MD?
Additional datasheets, footprints and schematics for TLC372MD are listed on our Part Details page. You can also find images and similar parts to TLC372MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372MD fall under?
The TLC372MD is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372MD when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372MD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC372MD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC372MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372MD often in real-time on the comparison pages.
What if I can't find stock of TLC372MD?
You can fill out our help required form which you can use to request a quote for TLC372MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.