Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 200ns |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual General Purpose LinCMOS&trade | Texas Instruments |
Comparator Dual 8V/16V 8-Pin SOIC | RS |
Comparator, Cmos/Ttl, 200Ns, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC372IDR?
Additional datasheets, footprints and schematics for TLC372IDR are listed on our Part Details page. You can also find images and similar parts to TLC372IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC372IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC372IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC372IDR fall under?
The TLC372IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC372IDR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC372IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC372IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC372IDR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC372IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC372IDR often in real-time on the comparison pages.
What if I can't find stock of TLC372IDR?
You can fill out our help required form which you can use to request a quote for TLC372IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.