Status: | Unknown |
---|---|
Series: | Octal 14-Bit SAR ADCs |
RoHS: | Unknown |
Prices starting from US$10.77
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.77
|
-
|
Buy Now |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3548 |
IC Case Style | TSSOP |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.8mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
14-bit, 5V, 200KSPS, 8-Channel Unipolar ADC | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC3548IPW.?
Additional datasheets, footprints and schematics for TLC3548IPW. are listed on our Part Details page. You can also find images and similar parts to TLC3548IPW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC3548IPW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC3548IPW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC3548IPW. fall under?
The TLC3548IPW. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC3548IPW. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC3548IPW. you can contact the distributor directly for product support, shipping queries etc.
Is the TLC3548IPW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC3548IPW. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC3548IPW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC3548IPW. often in real-time on the comparison pages.
What if I can't find stock of TLC3548IPW.?
You can fill out our help required form which you can use to request a quote for TLC3548IPW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.