Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1µs |
Supply Voltage Range | 3V to 16V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Compatibility | MOS |
Supply Current | 44µA |
Quad, Micropower, LinCMOS&trade | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TLC339IDR?
Additional datasheets, footprints and schematics for TLC339IDR are listed on our Part Details page. You can also find images and similar parts to TLC339IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC339IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC339IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC339IDR fall under?
The TLC339IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC339IDR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC339IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC339IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC339IDR have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for TLC339IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC339IDR often in real-time on the comparison pages.
What if I can't find stock of TLC339IDR?
You can fill out our help required form which you can use to request a quote for TLC339IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.