Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 65kHz |
Slew Rate | 0.03V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 27 |
Gain Bandwidth | 85kHz |
IC Generic Number | 27L4 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 12mV |
Logic Function Number | 27 |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Lin-CMOS |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Ic, Op Amp, Quad Cmos, 27L4, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC27L4CD?
Additional datasheets, footprints and schematics for TLC27L4CD are listed on our Part Details page. You can also find images and similar parts to TLC27L4CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27L4CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27L4CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27L4CD fall under?
The TLC27L4CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27L4CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27L4CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27L4CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27L4CD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC27L4CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27L4CD often in real-time on the comparison pages.
What if I can't find stock of TLC27L4CD?
You can fill out our help required form which you can use to request a quote for TLC27L4CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.