Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 277 |
Gain Bandwidth | 1.3MHz |
IC Generic Number | 277 |
Input Offset Voltage Max | 500µV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
2xOp-Amp CMOS 3..16V Low Offset SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
TLC277 dual 1.7MHz 3.6V/uS op amp, SOIC8 | RS |
Op Amp, Dual Cmos, Smd, Soic8, 277 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC277CD?
Additional datasheets, footprints and schematics for TLC277CD are listed on our Part Details page. You can also find images and similar parts to TLC277CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC277CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC277CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC277CD fall under?
The TLC277CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC277CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC277CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC277CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC277CD have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TLC277CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC277CD often in real-time on the comparison pages.
What if I can't find stock of TLC277CD?
You can fill out our help required form which you can use to request a quote for TLC277CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.