Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.3MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 274 |
Gain Bandwidth | 1.3MHz |
IC Generic Number | 274 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 12mV |
Logic Function Number | 274 |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Lin-CMOS |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
4xOp-Amp CMOS 3..16V LP LN SO14 | Schukat Electronic |
Op Amp, Quad Cmos, Smd, Soic14, 274 | Newark Electronics |
OP Amp Quad GP 16V 14-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a TLC274CD?
Additional datasheets, footprints and schematics for TLC274CD are listed on our Part Details page. You can also find images and similar parts to TLC274CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC274CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC274CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC274CD fall under?
The TLC274CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC274CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC274CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC274CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC274CD have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for TLC274CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC274CD often in real-time on the comparison pages.
What if I can't find stock of TLC274CD?
You can fill out our help required form which you can use to request a quote for TLC274CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.