Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Base Number | 272 |
Gain Bandwidth | 1.7MHz |
Input Offset Voltage Max | 5mV |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1.4mA |
Supply Current Max | 3.2mA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Dual, 16-V, 2-MHz, 5-mV offset voltage, In to V- operational amplifier | Texas Instruments |
Ic, Op Amp, Precision, Dual | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC272ACP?
Additional datasheets, footprints and schematics for TLC272ACP are listed on our Part Details page. You can also find images and similar parts to TLC272ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC272ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC272ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC272ACP fall under?
The TLC272ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC272ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC272ACP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC272ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC272ACP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC272ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC272ACP often in real-time on the comparison pages.
What if I can't find stock of TLC272ACP?
You can fill out our help required form which you can use to request a quote for TLC272ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.