Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
4,015
in stock
|
Buy Now | |
Texas Instruments
from US$0.71
|
36,898
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
20,321
in stock
|
Buy Now | |
element14
from US$2.42
|
20,321
in stock
|
Buy Now | |
Farnell
from US$0.97
|
20,321
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
16,393
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
11,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
2,351
in stock
|
Buy Now | |
Micros
from US$1.46
|
150
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Base Number | 2272 |
Op Amp Type | CMOS |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.2V |
Dual, Low-Noise, Rail-To-Rail Operational Amplifier | Texas Instruments |
Ic, Op Amp, Dual Rrio, 8Soic | Newark Electronics |
IC, OP AMP, DUAL RRIO, 8SOIC | element14 |
2xOp-Amp CMOS +-8V RtoR SO8 | Schukat Electronic |
OP Amp Dual GP R-R O/P 8V/16V 8-Pin | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual R-R Out Op-Amp, GBW 2.25MHz, SR 3.6V/us, Voff 0.95mV max, 4.4÷16V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a TLC2272CDR?
Additional datasheets, footprints and schematics for TLC2272CDR are listed on our Part Details page. You can also find images and similar parts to TLC2272CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2272CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2272CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2272CDR fall under?
The TLC2272CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2272CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2272CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2272CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2272CDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLC2272CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2272CDR often in real-time on the comparison pages.
What if I can't find stock of TLC2272CDR?
You can fill out our help required form which you can use to request a quote for TLC2272CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.