Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 200kHz |
Slew Rate | 0.12V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Rail-To-Rail Quad Operational Amplifier | Texas Instruments |
Op-Amp, 200Khz, 0.12V/Us, Soic-14 | Newark Electronics |
OP-AMP, 200KHZ, 0.12V/US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TLC2254AIDR?
Additional datasheets, footprints and schematics for TLC2254AIDR are listed on our Part Details page. You can also find images and similar parts to TLC2254AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2254AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2254AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2254AIDR fall under?
The TLC2254AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2254AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2254AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2254AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2254AIDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2254AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2254AIDR often in real-time on the comparison pages.
What if I can't find stock of TLC2254AIDR?
You can fill out our help required form which you can use to request a quote for TLC2254AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.