Status: | Unknown |
---|---|
Series: | 11 Channel 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 38kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 11 Channel 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 800µA |
Supply Voltage Range | 4.5V to 5.5V |
Adc, 10Bit, 11 Analog I/P, 2.1Mhz, 20So | Newark Electronics |
10-bit, 38-kSPS ADC serial out, on-chip system clock, 11-channel with -40C to 125C temp range | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC1543QDW?
Additional datasheets, footprints and schematics for TLC1543QDW are listed on our Part Details page. You can also find images and similar parts to TLC1543QDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC1543QDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC1543QDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC1543QDW fall under?
The TLC1543QDW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC1543QDW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC1543QDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC1543QDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC1543QDW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC1543QDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC1543QDW often in real-time on the comparison pages.
What if I can't find stock of TLC1543QDW?
You can fill out our help required form which you can use to request a quote for TLC1543QDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.