Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 392kSPS |
Input Channel Type | Differential |
Data Interface | CMOS Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 8V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 7.5mA |
Adc, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Cmos, Pdso20 Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC0820AIDW | Newark Electronics |
8-Bit, 392 kSPS ADC Parallel Out, Microprocessor Peripheral, On-Chip Track-and-Hold, Single Channels | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC0820AIDW?
Additional datasheets, footprints and schematics for TLC0820AIDW are listed on our Part Details page. You can also find images and similar parts to TLC0820AIDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC0820AIDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC0820AIDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC0820AIDW fall under?
The TLC0820AIDW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC0820AIDW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC0820AIDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLC0820AIDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC0820AIDW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC0820AIDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC0820AIDW often in real-time on the comparison pages.
What if I can't find stock of TLC0820AIDW?
You can fill out our help required form which you can use to request a quote for TLC0820AIDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.