Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 500mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 40V |
Reset Type | Active-High Active-Low |
Digital IC Case | MSOP |
No. of Pins | 8Pins |
Delay Time | 10µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7700 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 5mA |
Output Current Max | 0.003A |
Output Voltage | 40V |
Primary Input Voltage | 40V |
Supply Current | 600µA |
Switch Output Current Isw Max | 3mA |
Termination Type | Surface Mount Device |
Voltage supervisor | Texas Instruments |
Ic, Supply Volt Supervisor 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TL7700CDGKT?
Additional datasheets, footprints and schematics for TL7700CDGKT are listed on our Part Details page. You can also find images and similar parts to TL7700CDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7700CDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7700CDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7700CDGKT fall under?
The TL7700CDGKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7700CDGKT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7700CDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TL7700CDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7700CDGKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL7700CDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7700CDGKT often in real-time on the comparison pages.
What if I can't find stock of TL7700CDGKT?
You can fill out our help required form which you can use to request a quote for TL7700CDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.