Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | BGA |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 598 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Supply Voltage Range | 7V to 40V |
Termination Type | Through Hole |
Ic, Pwm Control Cct, Dip16, 598 | Newark Electronics |
Pulse-width-modulation (Pwm) control circuit | Texas Instruments |
Where can I find additional details, specifications and documents for a TL598CN?
Additional datasheets, footprints and schematics for TL598CN are listed on our Part Details page. You can also find images and similar parts to TL598CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL598CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL598CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL598CN fall under?
The TL598CN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL598CN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL598CN you can contact the distributor directly for product support, shipping queries etc.
Is the TL598CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL598CN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TL598CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL598CN often in real-time on the comparison pages.
What if I can't find stock of TL598CN?
You can fill out our help required form which you can use to request a quote for TL598CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.