Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 594 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Input Voltage Max | 38V |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Supply Voltage Range | 7V to 40V |
Termination Type | Surface Mount Device |
IC: PMIC | Transfer Multisort Elektronik |
Voltage Mode Pwm Controller, 40V, 16-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a TL594CD?
Additional datasheets, footprints and schematics for TL594CD are listed on our Part Details page. You can also find images and similar parts to TL594CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL594CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL594CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL594CD fall under?
The TL594CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL594CD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL594CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL594CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL594CD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL594CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL594CD often in real-time on the comparison pages.
What if I can't find stock of TL594CD?
You can fill out our help required form which you can use to request a quote for TL594CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.