Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,260
in stock
|
Buy Now | |
element14
from US$0.13
|
1,260
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,240
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,171
in stock
|
Buy Now | |
Micros
from US$0.11
|
1,000
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 40V |
Output Current | 200mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 300Khz, 40V, Soic-16 | Newark Electronics |
PWM CONTROLLER, 300KHZ, 40V, SOIC-16 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Voltage Mode PWM Controller, 300kHz, Duty Cycle 45% max, 0÷70°C | Micros |
Voltage Mode PWM Cntrlr 40V 200mA 16-Pin | RS |
40V, 0.2A 300KHz PWM controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TL494CDR?
Additional datasheets, footprints and schematics for TL494CDR are listed on our Part Details page. You can also find images and similar parts to TL494CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL494CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL494CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL494CDR fall under?
The TL494CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL494CDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL494CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL494CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL494CDR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for TL494CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL494CDR often in real-time on the comparison pages.
What if I can't find stock of TL494CDR?
You can fill out our help required form which you can use to request a quote for TL494CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.