TL4242EVM-543 Development Boards & Evaluation Kits by Texas Instruments

TL4242EVM-543 EVALUATION MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.89

Distributor Stock
Logo for Farnell
Farnell
from US$68.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$72.77
-
Buy Now

Specifications

Device Topology -
No. of Outputs 1Outputs
Output Current 500mA
Output Voltage 16V
Input Voltage Min 4.5V
Input Voltage Max 42V
Core Chip TL4242
Dimming Control Type PWM
Kit Contents Eval Board TL4242
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tl4242Evm-543 Evaluation Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL4242EVM-543?

Additional datasheets, footprints and schematics for TL4242EVM-543 are listed on our Part Details page. You can also find images and similar parts to TL4242EVM-543 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL4242EVM-543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL4242EVM-543 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL4242EVM-543 fall under?

The TL4242EVM-543 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TL4242EVM-543 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL4242EVM-543 you can contact the distributor directly for product support, shipping queries etc.

Is the TL4242EVM-543 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL4242EVM-543 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TL4242EVM-543.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL4242EVM-543 often in real-time on the comparison pages.

What if I can't find stock of TL4242EVM-543?

You can fill out our help required form which you can use to request a quote for TL4242EVM-543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay