Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 5.5V |
---|---|
Output Voltage | 30V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Termination Type | Through Hole |
Economy single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle, 0-70C | Texas Instruments |
Pwm Controller, Curr Mode, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL3843P?
Additional datasheets, footprints and schematics for TL3843P are listed on our Part Details page. You can also find images and similar parts to TL3843P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL3843P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL3843P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL3843P fall under?
The TL3843P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL3843P when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL3843P you can contact the distributor directly for product support, shipping queries etc.
Is the TL3843P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL3843P have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL3843P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL3843P often in real-time on the comparison pages.
What if I can't find stock of TL3843P?
You can fill out our help required form which you can use to request a quote for TL3843P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.