Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.18
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
Product Range | - |
Triple RS-232 Drivers/Receivers | Texas Instruments |
Where can I find additional details, specifications and documents for a TL145406DW?
Additional datasheets, footprints and schematics for TL145406DW are listed on our Part Details page. You can also find images and similar parts to TL145406DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL145406DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL145406DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL145406DW fall under?
The TL145406DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TL145406DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL145406DW you can contact the distributor directly for product support, shipping queries etc.
Is the TL145406DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL145406DW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL145406DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL145406DW often in real-time on the comparison pages.
What if I can't find stock of TL145406DW?
You can fill out our help required form which you can use to request a quote for TL145406DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.