Status: | Unknown |
---|---|
Series: | TL1431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TL1431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Precision adjustable (programmable) shunt reference | Texas Instruments |
Voltage Ref, Shunt, 2.5V-36V, To-226Aa-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL1431CLP?
Additional datasheets, footprints and schematics for TL1431CLP are listed on our Part Details page. You can also find images and similar parts to TL1431CLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL1431CLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL1431CLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL1431CLP fall under?
The TL1431CLP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TL1431CLP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL1431CLP you can contact the distributor directly for product support, shipping queries etc.
Is the TL1431CLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL1431CLP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL1431CLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL1431CLP often in real-time on the comparison pages.
What if I can't find stock of TL1431CLP?
You can fill out our help required form which you can use to request a quote for TL1431CLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.