Status: | Active |
---|---|
Series: | TL084BI |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
46,405
in stock
|
Buy Now | |
element14
from US$0.57
|
46,405
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/μs (typical) |
Product Specifications |
---|
DS0471 General purpose JFET quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP QUAD, 4MHZ, 16V/US, SOIC-14 | element14 |
OP Amp Quad GP ±18V 14-Pin SOIC T/R | Avnet America |
Op-Amp Quad, 4Mhz, 16V/Us, Soic-14 | Newark Electronics |
OP Amp Quad GP �18V 14-Pin SOIC T/R | Avnet Silica |
TL084B Series 36 V 4 MHz General Purpose JFET Quad Operational Amplifier-SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a TL084BIDT?
Additional datasheets, footprints and schematics for TL084BIDT are listed on our Part Details page. You can also find images and similar parts to TL084BIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL084BIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084BIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL084BIDT fall under?
The TL084BIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL084BIDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL084BIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TL084BIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL084BIDT have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for TL084BIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL084BIDT often in real-time on the comparison pages.
What if I can't find stock of TL084BIDT?
You can fill out our help required form which you can use to request a quote for TL084BIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.