TL084ACD Amplifiers & Comparators by STMicroelectronics

OP AMP QUAD 4MHZ L BIAS 14SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$0.87
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.79
534
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.35
-
Buy Now
Logo for element14
element14
from US$1.43
-
Buy Now
Logo for Farnell
Farnell
from US$0.21
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 4MHz
Slew Rate 16V/µs
Supply Voltage Range 6V to 36V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (17-Dec-2015)
Amplifer Supply Voltage 6V to 36V
Base Number 084
Gain Bandwidth 4MHz
Op Amp Type High Speed
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 36V
Supply Voltage Min 6V

Alternative Descriptions

OP AMP, QUAD, 4MHZ, L BIAS, 14SOIC | Farnell


TL084ACD . Amplifiers & Comparators by Texas Instruments

OP AMP 3MHZ 13V/US 3000UV SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 3MHz
Slew Rate 13V/µs
Supply Voltage Range 6V to 36V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 6V to 36V
Amplifier Type JFET Operational
Gain Bandwidth 3MHz
IC Temperature Range Commercial
Input Offset Voltage Max 6mV
Op Amp Type High Voltage
Operating Temperature Range 0°C to +70°C

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik
TL084A quad 3MHz 13V/uS op amp, SOIC14 | RS
Op Amp, 3Mhz, 13V/Us, 3000Uv, Soic-14 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL084ACD?

Additional datasheets, footprints and schematics for TL084ACD are listed on our Part Details page. You can also find images and similar parts to TL084ACD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL084ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL084ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL084ACD fall under?

The TL084ACD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL084ACD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL084ACD you can contact the distributor directly for product support, shipping queries etc.

Is the TL084ACD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL084ACD have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL084ACD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL084ACD often in real-time on the comparison pages.

What if I can't find stock of TL084ACD?

You can fill out our help required form which you can use to request a quote for TL084ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay