TL082CM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP SINGLE JFET 4MHZ 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.45
79,768
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
-
Buy Now
Logo for element14
element14
from US$1.45
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 4MHz
Slew Rate 13V/µs
Supply Voltage Range ± 6V to ± 15V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 6V to ± 15V
Base Number 82
Gain Bandwidth 4MHz
Input Offset Voltage Max 15mV
Op Amp Type High Speed
Operating Temperature Range 0°C to +70°C
Settling Time 2µs
Supply Current 3.6mA
Supply Current Max 5.6mA
Supply Voltage + Nom 18V
Supply Voltage Max 36V
Supply Voltage Min 10V

Alternative Descriptions

Dual, 30-V, 4-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp | Texas Instruments
Op Amp, Single, Jfet, 4Mhz, 8Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TL082CM/NOPB?

Additional datasheets, footprints and schematics for TL082CM/NOPB are listed on our Part Details page. You can also find images and similar parts to TL082CM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TL082CM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082CM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TL082CM/NOPB fall under?

The TL082CM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TL082CM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TL082CM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the TL082CM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TL082CM/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL082CM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TL082CM/NOPB often in real-time on the comparison pages.

What if I can't find stock of TL082CM/NOPB?

You can fill out our help required form which you can use to request a quote for TL082CM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay