Status: | Active |
---|---|
Series: | TL082 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
19,324
in stock
|
Buy Now | |
element14
from US$0.23
|
19,249
in stock
|
Buy Now | |
Farnell
from US$0.17
|
19,209
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
6,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
3,402
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
115
in stock
|
Buy Now | |
Avnet Silica
-
|
7,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,600
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now |
Wide common-mode (up to VCC+) and differential voltage range |
Low input bias and offset current |
Output short-circuit protection |
High input impedance JFET input stage |
Internal frequency compensation |
Latch up free operation |
High slew rate: 16 V/µs (typical) |
Product Specifications |
---|
DS0470 General purpose JFET dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 4 Mhz, 2, 16 V/ S, 6V To 36V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TL082CD | Newark Electronics |
OP AMP, DUAL, 4MHZ, L BIAS, 8SOIC | element14 |
2xOp-Amp JFET +-18V 13V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
ST Operational Amplifier, 4MHz, 20pA, SOIC | Distrelec |
ST TL082CD Bi-FET Dual Op Amp SMD | Rapid Electronics |
OP Amp Dual GP �18V 8-Pin SO N Tube | Avnet Silica |
TL082 Series 36 V 4 MHz General Purpose JFET Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP ±18V 8-Pin SO N Tube | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 082 |
Device Marking | TL082CD |
Gain Bandwidth | 3MHz |
IC Generic Number | 082 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 082 |
Op Amp Type | High Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
OP Amp Dual GP 18V 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a TL082CD?
Additional datasheets, footprints and schematics for TL082CD are listed on our Part Details page. You can also find images and similar parts to TL082CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL082CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL082CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL082CD fall under?
The TL082CD is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL082CD when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL082CD you can contact the distributor directly for product support, shipping queries etc.
Is the TL082CD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TL082CD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for TL082CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL082CD often in real-time on the comparison pages.
What if I can't find stock of TL082CD?
You can fill out our help required form which you can use to request a quote for TL082CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.