Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
1,489
in stock
|
Buy Now | |
Texas Instruments
from US$0.21
|
211,763
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,288
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,489
in stock
|
Buy Now | |
element14
from US$0.35
|
1,489
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,190
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Op Amp Type | General Purpose |
Dual, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 3Mhz, 13V/Us, Tssop-8 | Newark Electronics |
OP-AMP, 3MHZ, 13V/US, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a TL072CPWR?
Additional datasheets, footprints and schematics for TL072CPWR are listed on our Part Details page. You can also find images and similar parts to TL072CPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072CPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072CPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072CPWR fall under?
The TL072CPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072CPWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072CPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TL072CPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072CPWR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL072CPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072CPWR often in real-time on the comparison pages.
What if I can't find stock of TL072CPWR?
You can fill out our help required form which you can use to request a quote for TL072CPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.