Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
11,100
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
598,464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
7,386
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
6,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Dual, 30-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
TL072CDR, Operational Amplifiers | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, 3Mhz, 13V/Us, Soic-8 | Newark Electronics |
OP AMP, 3MHZ, 13V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TL072CDR?
Additional datasheets, footprints and schematics for TL072CDR are listed on our Part Details page. You can also find images and similar parts to TL072CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072CDR fall under?
The TL072CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL072CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072CDR have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TL072CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072CDR often in real-time on the comparison pages.
What if I can't find stock of TL072CDR?
You can fill out our help required form which you can use to request a quote for TL072CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.