Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
425
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
37,150
in stock
|
Buy Now | |
Farnell
from US$0.40
|
972
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
969
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
925
in stock
|
Buy Now | |
element14
from US$0.39
|
619
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
455
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 072 |
Gain Bandwidth | 3MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual, 30-V, 3-MHz, high slew rate (13-V/µs), 3-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
IC, OP AMP, JFET | Farnell |
Ic, Op Amp, Jfet | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP18V 8-Pin PDIP | RS |
Where can I find additional details, specifications and documents for a TL072BCP?
Additional datasheets, footprints and schematics for TL072BCP are listed on our Part Details page. You can also find images and similar parts to TL072BCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072BCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072BCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072BCP fall under?
The TL072BCP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072BCP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072BCP you can contact the distributor directly for product support, shipping queries etc.
Is the TL072BCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072BCP have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TL072BCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072BCP often in real-time on the comparison pages.
What if I can't find stock of TL072BCP?
You can fill out our help required form which you can use to request a quote for TL072BCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.