Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Low Noise |
Dual, 30-V, 3-MHz, high slew rate (13-V/µs), 3-mV offset voltage, In to V+, JFET-input op amp | Texas Instruments |
Opamp, 3Mhz, 0 To 70Deg C | Newark Electronics |
OPAMP, 3MHZ, 0 TO 70DEG C | element14 |
Where can I find additional details, specifications and documents for a TL072BCDR?
Additional datasheets, footprints and schematics for TL072BCDR are listed on our Part Details page. You can also find images and similar parts to TL072BCDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL072BCDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL072BCDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL072BCDR fall under?
The TL072BCDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL072BCDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL072BCDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL072BCDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL072BCDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL072BCDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL072BCDR often in real-time on the comparison pages.
What if I can't find stock of TL072BCDR?
You can fill out our help required form which you can use to request a quote for TL072BCDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.