Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 064 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
IC, OP AMP, JFET | element14 |
Ic, Op Amp, Jfet | Newark Electronics |
Quad, 30-V, 1-MHz, 6-mV offset voltage, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TL064ACN?
Additional datasheets, footprints and schematics for TL064ACN are listed on our Part Details page. You can also find images and similar parts to TL064ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL064ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL064ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL064ACN fall under?
The TL064ACN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL064ACN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL064ACN you can contact the distributor directly for product support, shipping queries etc.
Is the TL064ACN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL064ACN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TL064ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL064ACN often in real-time on the comparison pages.
What if I can't find stock of TL064ACN?
You can fill out our help required form which you can use to request a quote for TL064ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.