Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Base Number | 62 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 6mV |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Dual, 30-V, 1-MHz, 6-mV offset voltage, In to V+, JFET-input operational amplifier | Texas Instruments |
Ic, Op Amp, Jfet, Pdip8 | Newark Electronics |
IC, OP AMP, JFET, PDIP8 | element14 |
Where can I find additional details, specifications and documents for a TL062ACP?
Additional datasheets, footprints and schematics for TL062ACP are listed on our Part Details page. You can also find images and similar parts to TL062ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL062ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL062ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL062ACP fall under?
The TL062ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL062ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL062ACP you can contact the distributor directly for product support, shipping queries etc.
Is the TL062ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL062ACP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TL062ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL062ACP often in real-time on the comparison pages.
What if I can't find stock of TL062ACP?
You can fill out our help required form which you can use to request a quote for TL062ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.