Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 7V to 36V |
Amplifier Type | JFET Operational |
Base Number | 061 |
Gain Bandwidth | 1MHz |
IC Generic Number | 061 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 20mV |
Logic Function Number | 61 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 30-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
Ic, Op Amp, Jfet Low Power, Dip8 | Newark Electronics |
IC, OP AMP, JFET LOW POWER, DIP8 | element14 |
Op Amp, TL061CP | RS |
JFET Input Op-Amp, GBW 1MHz, SR 3.5V/us, Voff 3mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
Where can I find additional details, specifications and documents for a TL061CP?
Additional datasheets, footprints and schematics for TL061CP are listed on our Part Details page. You can also find images and similar parts to TL061CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL061CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL061CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL061CP fall under?
The TL061CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL061CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL061CP you can contact the distributor directly for product support, shipping queries etc.
Is the TL061CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL061CP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TL061CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL061CP often in real-time on the comparison pages.
What if I can't find stock of TL061CP?
You can fill out our help required form which you can use to request a quote for TL061CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.