Status: | Active |
---|---|
Series: | TIP50 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,518
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
3,518
in stock
|
Buy Now | |
element14
from US$0.31
|
1,845
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,845
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
88
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
250 V to 400 V (Min) VCEO(sus) |
1 A Rated Collector Current |
Popular TO-220 Plastic Package |
This Device is Pb-Free and are RoHS Compliant |
Description | TIP50 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 400 |
VCBO (V) | 500 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 10 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Bip T0220 Npn 1A 400V Rohs Compliant: Yes |Onsemi TIP50G | Newark Electronics |
Transistor GP BJT NPN 400V 1A 3-Pin TO-220AB Rail | Avnet America |
TRANSISTOR, NPN, TO-220 | element14 |
TIP Series 400 V 1 A NPN Through Hole Silicon Power Transistor - TO-220AB | Future Electronics |
NPN power transistor,TIP50 1A | RS |
Where can I find additional details, specifications and documents for a TIP50G?
Additional datasheets, footprints and schematics for TIP50G are listed on our Part Details page. You can also find images and similar parts to TIP50G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP50G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP50G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP50G fall under?
The TIP50G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP50G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP50G you can contact the distributor directly for product support, shipping queries etc.
Is the TIP50G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP50G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for TIP50G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP50G often in real-time on the comparison pages.
What if I can't find stock of TIP50G?
You can fill out our help required form which you can use to request a quote for TIP50G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.