Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 65W |
DC Collector Current | 6A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, BIPOL, NPN, 100V, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a TIP41CTU?
Additional datasheets, footprints and schematics for TIP41CTU are listed on our Part Details page. You can also find images and similar parts to TIP41CTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP41CTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP41CTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP41CTU fall under?
The TIP41CTU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP41CTU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP41CTU you can contact the distributor directly for product support, shipping queries etc.
Is the TIP41CTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP41CTU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TIP41CTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP41CTU often in real-time on the comparison pages.
What if I can't find stock of TIP41CTU?
You can fill out our help required form which you can use to request a quote for TIP41CTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.