Status: | Active |
---|---|
Series: | TIP35A |
RoHS: | Compliant |
25 A Collector Current |
Low Leakage Current ICEO = 1.0 mA @ 30 and 60 V |
Excellent DC Gain hFE = 40 Typ @ 15 A |
High Current Gain Bandwidth Product - |
Pb-Free Packages are Available |
Description | TIP35A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 25 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 4 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 125 |
Package Type | TO-247 |
MISCELLANEOUS MOSFETS | Farnell |
ON Semiconductor, TIP35AG | RS |
Bipolar Transistors - BJT 25A 60V 125W NPN | Future Electronics |
Transistor GP BJT NPN 60V 25A 3-Pin TO-247 Rail | Avnet America |
Where can I find additional details, specifications and documents for a TIP35AG?
Additional datasheets, footprints and schematics for TIP35AG are listed on our Part Details page. You can also find images and similar parts to TIP35AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP35AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP35AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP35AG fall under?
The TIP35AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP35AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP35AG you can contact the distributor directly for product support, shipping queries etc.
Is the TIP35AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TIP35AG have stock available?
Authorised distributors including Farnell, RS, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for TIP35AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP35AG often in real-time on the comparison pages.
What if I can't find stock of TIP35AG?
You can fill out our help required form which you can use to request a quote for TIP35AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.