Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | 8A |
DC Current Gain hFE | 1000hFE |
No. of Pins | 3Pins |
Tip102Tu, Single Bipolar Transistors |Onsemi TIP102TU | Newark Electronics |
TIP102TU, SINGLE BIPOLAR TRANSISTORS | Farnell |
Where can I find additional details, specifications and documents for a TIP102TU?
Additional datasheets, footprints and schematics for TIP102TU are listed on our Part Details page. You can also find images and similar parts to TIP102TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIP102TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIP102TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIP102TU fall under?
The TIP102TU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to TIP102TU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIP102TU you can contact the distributor directly for product support, shipping queries etc.
Is the TIP102TU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIP102TU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TIP102TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIP102TU often in real-time on the comparison pages.
What if I can't find stock of TIP102TU?
You can fill out our help required form which you can use to request a quote for TIP102TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.