Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Digital Sensor Output Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TIOL1115 |
Product Range | - |
Kit Contents | Eval Board TIOL1115 |
SVHC | No SVHC (27-Jun-2018) |
TIOS1015 digital output (SIO) driver evaluation module | Texas Instruments |
EVAL BOARD, DIGITAL SENSOR OUTPUT DRIVER | element14 |
Eval Board, Digital Sensor Output Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a TIOS1015EVM?
Additional datasheets, footprints and schematics for TIOS1015EVM are listed on our Part Details page. You can also find images and similar parts to TIOS1015EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TIOS1015EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIOS1015EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TIOS1015EVM fall under?
The TIOS1015EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TIOS1015EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TIOS1015EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TIOS1015EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TIOS1015EVM have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TIOS1015EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TIOS1015EVM often in real-time on the comparison pages.
What if I can't find stock of TIOS1015EVM?
You can fill out our help required form which you can use to request a quote for TIOS1015EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.