TIBPAL20R6-7CNT Semiconductors - ICs by Texas Instruments

IC PAL IMPACT-X 7NS 24-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Propagation Delay 6ns
No. of I/O's 2I/O's
Frequency 100MHz
Supply Current Max 210mA
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic Case Style DIP
No. of Pins 24Pins
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Logic IC Base Number 20R6
Logic IC Function High-Performance Impact-X PAL Circuit
Logic Type PAL
Operating Temperature Max 75°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +75°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TIBPAL20R6-7CNT?

Additional datasheets, footprints and schematics for TIBPAL20R6-7CNT are listed on our Part Details page. You can also find images and similar parts to TIBPAL20R6-7CNT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TIBPAL20R6-7CNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TIBPAL20R6-7CNT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TIBPAL20R6-7CNT fall under?

The TIBPAL20R6-7CNT is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.

Can I view similar or alternative parts?

You can view similar parts to TIBPAL20R6-7CNT when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TIBPAL20R6-7CNT you can contact the distributor directly for product support, shipping queries etc.

Is the TIBPAL20R6-7CNT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TIBPAL20R6-7CNT have stock available?

There is no stock from authorised distributors for TIBPAL20R6-7CNT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TIBPAL20R6-7CNT often in real-time on the comparison pages.

What if I can't find stock of TIBPAL20R6-7CNT?

You can fill out our help required form which you can use to request a quote for TIBPAL20R6-7CNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay