Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | OPA211 OPA188 OPA171 OPA277 OPA140 |
Kit Application Type | Signal Conditioning |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board OPA211/OPA188/OPA171/OPA277/OPA140 DIP Adaptors Jumpers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Op-amp Adapters Amp Interchangeable Inverting/Noninverting/Cascaded/Filter Config BNC/Banana Jack |
TI Precision Labs - Op Amps Evaluation Module | Texas Instruments |
Eval Test Board, Operation Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a TI-PLABS-AMP-EVM?
Additional datasheets, footprints and schematics for TI-PLABS-AMP-EVM are listed on our Part Details page. You can also find images and similar parts to TI-PLABS-AMP-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TI-PLABS-AMP-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TI-PLABS-AMP-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TI-PLABS-AMP-EVM fall under?
The TI-PLABS-AMP-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TI-PLABS-AMP-EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TI-PLABS-AMP-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TI-PLABS-AMP-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TI-PLABS-AMP-EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TI-PLABS-AMP-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TI-PLABS-AMP-EVM often in real-time on the comparison pages.
What if I can't find stock of TI-PLABS-AMP-EVM?
You can fill out our help required form which you can use to request a quote for TI-PLABS-AMP-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.