Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.87
|
3,011
in stock
|
Buy Now |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | THVD15 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5V RS-485 Transceivers With ±18kV IEC ESD Protection | Texas Instruments |
Where can I find additional details, specifications and documents for a THVD1510D?
Additional datasheets, footprints and schematics for THVD1510D are listed on our Part Details page. You can also find images and similar parts to THVD1510D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THVD1510D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THVD1510D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THVD1510D fall under?
The THVD1510D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to THVD1510D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THVD1510D you can contact the distributor directly for product support, shipping queries etc.
Is the THVD1510D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THVD1510D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for THVD1510D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THVD1510D often in real-time on the comparison pages.
What if I can't find stock of THVD1510D?
You can fill out our help required form which you can use to request a quote for THVD1510D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.