Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | THS3061 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board THS3061 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 300MHz Bandwidth Low Distortion High Slew Rate |
THS3061 evaluation module | Texas Instruments |
Eval Mod, Operational Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a THS3061EVM?
Additional datasheets, footprints and schematics for THS3061EVM are listed on our Part Details page. You can also find images and similar parts to THS3061EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for THS3061EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3061EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does THS3061EVM fall under?
The THS3061EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to THS3061EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the THS3061EVM you can contact the distributor directly for product support, shipping queries etc.
Is the THS3061EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for THS3061EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS3061EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for THS3061EVM often in real-time on the comparison pages.
What if I can't find stock of THS3061EVM?
You can fill out our help required form which you can use to request a quote for THS3061EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.