THS3001ID Amplifiers & Comparators by Texas Instruments

OP AMP HIGH SPEED CFB SMD 3001

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.67

Distributor Stock
Logo for RS
RS
from US$11.87
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.90
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.43
-
Buy Now
Logo for element14
element14
from US$14.87
-
Buy Now
Logo for Farnell
Farnell
from US$6.67
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 420MHz
Slew Rate 1700V/µs
Supply Voltage Range ± 4.5V to ± 16V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.5V to ± 16V
Amplifier Type Current
Base Number 3001
Gain Bandwidth 330MHz
IC Generic Number 3001
Input Offset Voltage Max 4mV
Logic Function Number 3001
Op Amp Type High Speed
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 32V
Supply Voltage Max 33V
Supply Voltage Min 9V

Alternative Descriptions

Single fast op-amp,THS3001ID SO8 | RS
Op Amp, High Speed Cfb, Smd, 3001 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a THS3001ID?

Additional datasheets, footprints and schematics for THS3001ID are listed on our Part Details page. You can also find images and similar parts to THS3001ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for THS3001ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view THS3001ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does THS3001ID fall under?

The THS3001ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to THS3001ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the THS3001ID you can contact the distributor directly for product support, shipping queries etc.

Is the THS3001ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for THS3001ID have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for THS3001ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for THS3001ID often in real-time on the comparison pages.

What if I can't find stock of THS3001ID?

You can fill out our help required form which you can use to request a quote for THS3001ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay