Status: | Unknown |
---|---|
Series: | TH4 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2412 [6032 Metric] |
Product Range | TH4 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 175°C |
ESR | 0.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | AEC-Q200 |
Capacitance Tolerance ± | ± 10% |
Vishay Tantalum Capacitor 47uF 10V 10% 500mOhm | Distrelec |
CAP, 47µF, 10V, 10% | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 175 °C, 2312 [6032-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TH4C476K010C0500?
Additional datasheets, footprints and schematics for TH4C476K010C0500 are listed on our Part Details page. You can also find images and similar parts to TH4C476K010C0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TH4C476K010C0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TH4C476K010C0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TH4C476K010C0500 fall under?
The TH4C476K010C0500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TH4C476K010C0500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TH4C476K010C0500 you can contact the distributor directly for product support, shipping queries etc.
Is the TH4C476K010C0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TH4C476K010C0500 have stock available?
Authorised distributors including Distrelec, Farnell and Avnet America have stock available or on a lead time for TH4C476K010C0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TH4C476K010C0500 often in real-time on the comparison pages.
What if I can't find stock of TH4C476K010C0500?
You can fill out our help required form which you can use to request a quote for TH4C476K010C0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.