Status: | Unknown |
---|---|
Series: | TFER Series |
RoHS: | Unknown |
Shrink Ratio | 3.2 |
---|---|
I.D. Supplied - Imperial | 0.126" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 98.4ft |
Length - Metric | 30m |
I.D. Recovered Max - Imperial | 0.039" |
I.D. Recovered Max - Metric | 1mm |
Shrink Tubing / Boot Material | PTFE (Polytetrafluoroethylene) |
Product Range | TFER Series |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrinkable Tubing | WireMasters |
TFER-1/8-X-SP | TTI Europe |
Where can I find additional details, specifications and documents for a TFER-1/8-X-SP?
Additional datasheets, footprints and schematics for TFER-1/8-X-SP are listed on our Part Details page. You can also find images and similar parts to TFER-1/8-X-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFER-1/8-X-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFER-1/8-X-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFER-1/8-X-SP fall under?
The TFER-1/8-X-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TFER-1/8-X-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFER-1/8-X-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TFER-1/8-X-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFER-1/8-X-SP have stock available?
Authorised distributors including WireMasters, TTI Europe and Farnell have stock available or on a lead time for TFER-1/8-X-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFER-1/8-X-SP often in real-time on the comparison pages.
What if I can't find stock of TFER-1/8-X-SP?
You can fill out our help required form which you can use to request a quote for TFER-1/8-X-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.