Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
28,966
in stock
|
Buy Now | |
element14
from US$0.25
|
28,576
in stock
|
Buy Now | |
Farnell
from US$0.25
|
28,576
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
10,558
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
620
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now |
Wavelength Typ | 925nm |
---|---|
Viewing Angle | 30° |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | T-1 (3mm) |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 30° |
Current Ic Typ | 3.2mA |
Fall Time tf | 1.5µs |
Lead Spacing | 2.54mm |
Nom Sensitivity @ mW/cm² | 3.2mA @ 1mW/cm² |
Peak Spectral Response Wavelength | 950nm |
Rise Time | 1.5µs |
Sensitivity @ mW / cm² Max | 0.8@0.5 |
Sensitivity @ mW / cm² Min | 3.2@0.5 |
Transistor Polarity | NPN |
Transistor Type | Photo |
Voltage Vcc | 5V |
TEFT4300 Series 925 nm â–’60â–‘ 70 V 50 mA Silicon NPN Phototransistor - T-5 | Future Electronics |
Photo Trans, Npn, 925Nm, T1 | Newark Electronics |
PHOTOTRANSISTOR, T1 | element14 |
PHOTO TRANSISTOR 875-1000NM | TTI Europe |
Phototransistor | Transfer Multisort Elektronik |
NPN PHOTOTRANSISTOR 60DEG FILTR | Rutronik |
Phototransistor IR Chip Silicon 925nm 2-Pin T-1 | EBV Elektronik |
Phototransistor IR NPN Tra 925nm T-1 | RS |
Where can I find additional details, specifications and documents for a TEFT4300?
Additional datasheets, footprints and schematics for TEFT4300 are listed on our Part Details page. You can also find images and similar parts to TEFT4300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEFT4300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEFT4300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEFT4300 fall under?
The TEFT4300 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to TEFT4300 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEFT4300 you can contact the distributor directly for product support, shipping queries etc.
Is the TEFT4300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEFT4300 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TEFT4300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEFT4300 often in real-time on the comparison pages.
What if I can't find stock of TEFT4300?
You can fill out our help required form which you can use to request a quote for TEFT4300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.